Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y682MXXAP

Description
6800pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y682MXXAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y682MXXAP-ND
Ceramic Capacitors VJ0805Y682MXXAP-ND
6800pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y682MXXAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y682MXXAP
Ceramic Capacitors VJ0805Y682MXXAP
CAP CER 6800PF 25V X7R 0805

CAP CER 6800PF 25V X7R 0805

Supplier's Site Datasheet
Capacitor,ceramic,6.8Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C5962 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C5962
Capacitor,ceramic,6.8Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C5962
Capacitor,Ceramic,6. 8nF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,6.8nF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y682MXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y682MXXAP
Capacitors - Ceramic Capacitors VJ0805Y682MXXAP
CAP CER 6800PF 25V X7R 0805

CAP CER 6800PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805Y682MXXAP-ND VJ0805Y682MXXAP 47C5962 VJ0805Y682MXXAP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,6.8Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details