6800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,6.
CAP CER 6800PF 100V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y682KXBAP-ND | 47C5906 | VJ0805Y682KXBAP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |