Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y563KXJPW1BC

Description
0.056µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y563KXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y563KXJPW1BC-ND
Ceramic Capacitors VJ0805Y563KXJPW1BC-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,56000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J4265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J4265
Capacitor,ceramic,56000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J4265
Capacitor,Ceramic,56 000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,56000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y563KXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y563KXJPW1BC
Capacitors - Ceramic Capacitors VJ0805Y563KXJPW1BC
CAP CER 0.056UF 16V X7R 0805

CAP CER 0.056UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y563KXJPW1BC-ND 58J4265 VJ0805Y563KXJPW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,56000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details