Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y563KXBMT

Description
0.056µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y563KXBMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y563KXBMT-ND
Ceramic Capacitors VJ0805Y563KXBMT-ND
0.056µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y563KXBMT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y563KXBMT
Capacitors - Ceramic Capacitors VJ0805Y563KXBMT
CAP CER 0.056UF 100V X7R 0805

CAP CER 0.056UF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 0805; Capacitance Vishay - 07J8773 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 0805; Capacitance Vishay
07J8773
Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 0805; Capacitance Vishay 07J8773
CAPACITOR CERAMIC 0.056UF 100V, X7R, 10%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 100V, X7R, 10%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y563KXBMT-ND VJ0805Y563KXBMT 07J8773
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.056Uf 100V, X7R, 10%, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers