Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y563JXAAC

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y563JXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y563JXAAC-ND
Ceramic Capacitors VJ0805Y563JXAAC-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C5641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C5641
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C5641
Capacitor,Ceramic,56 nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,56nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y563JXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y563JXAAC
Capacitors - Ceramic Capacitors VJ0805Y563JXAAC
CAP CER 0.056UF 50V X7R 0805

CAP CER 0.056UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y563JXAAC-ND 47C5641 VJ0805Y563JXAAC
Product Name Ceramic Capacitors Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers