CAP, 0.47UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 0.47µF, 25V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y474KXXTW1BCTR-ND | 69AH3528 | 62AC8578 |
| Product Name | Ceramic Capacitors | Cap, 0.47Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay | Cap, 0.47Μf, 25V, 10%, X7R, 0805; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |