4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4700PF 100V X7R 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y472KXBCW1BCTR-ND | 720-VJ0805Y472KXBCW1BCDKR-ND | VJ0805Y472KXBCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |