Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y471MXXAC

Description
470pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y471MXXAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y471MXXAC-ND
Ceramic Capacitors VJ0805Y471MXXAC-ND
470pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,470Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C5173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C5173
Capacitor,ceramic,470Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C5173
Capacitor,Ceramic,47 0pF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,470pF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y471MXXAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y471MXXAC
Capacitors - Ceramic Capacitors VJ0805Y471MXXAC
CAP CER 470PF 25V X7R 0805

CAP CER 470PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y471MXXAC-ND 47C5173 VJ0805Y471MXXAC
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers