Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y392KXQPW1BC

Description
3900pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y392KXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y392KXQPW1BC-ND
Ceramic Capacitors VJ0805Y392KXQPW1BC-ND
3900pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y392KXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y392KXQPW1BC
Capacitors - Ceramic Capacitors VJ0805Y392KXQPW1BC
CAP CER 3900PF 10V X7R 0805

CAP CER 3900PF 10V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VJ0805Y392KXQPW1BC-ND VJ0805Y392KXQPW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers