3900pF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,3.
CAP CER 3900PF 16V X7R 0805
CAP CER 3900PF 16V X7R 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y392KXJAC-ND | 47C4898 | VJ0805Y392KXJAC | VJ0805Y392KXJAC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,3.9Nf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |