CAP CER 3900PF 100V X7R 0805
3900pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 3900PF 100V X7R 0805
Capacitor,Ceramic,3.
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y392KXBACCT-ND | 720-VJ0805Y392KXBACDKR-ND | 47C4882 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,3.9Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |