Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y333MXAMC

Description
0.033µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y333MXAMC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y333MXAMC-ND
Ceramic Capacitors VJ0805Y333MXAMC-ND
0.033µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y333MXAMC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y333MXAMC
Capacitors - Ceramic Capacitors VJ0805Y333MXAMC
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - VJ0805Y333MXAMC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y333MXAMC
Ceramic Capacitors VJ0805Y333MXAMC
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y333MXAMC-ND VJ0805Y333MXAMC VJ0805Y333MXAMC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details