Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134289-VJ0805Y333KX
Packaging: Tape and Reel
Length: 2 mm
Capacitance: 33 nF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: X7R
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134289-VJ0805Y333KXAAT |
| Product Name | Custom Parts - Custom Parts (U - Z) - VJ0805Y333KXAAT |