Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y333KXAAP

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y333KXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y333KXAAP-ND
Ceramic Capacitors VJ0805Y333KXAAP-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C4639 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C4639
Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C4639
Capacitor,Ceramic,33 nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,33nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y333KXAAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y333KXAAP
Capacitors - Ceramic Capacitors VJ0805Y333KXAAP
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y333KXAAP-ND 47C4639 VJ0805Y333KXAAP
Product Name Ceramic Capacitors Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M200J452 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers