0.033µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,33
CAP CER 0.033UF 25V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y333JXXMC-ND | 47C4634 | VJ0805Y333JXXMC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,33Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF |