Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y333JXAPW1BC

Description
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y333JXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y333JXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y333JXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 50V, 5%, X7R, 0805; Capacitance Vishay - 62AC8559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 5%, X7R, 0805; Capacitance Vishay
62AC8559
Cap, 0.033Μf, 50V, 5%, X7R, 0805; Capacitance Vishay 62AC8559
CAP, 0.033µF, 50V, 5%, X7R, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 50V, 5%, X7R, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 66AH7434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
66AH7434
Cap, 33000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 66AH7434
CAP, 33000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 33000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y333JXAPW1BCTR-ND 720-VJ0805Y333JXAPW1BCDKR-ND 62AC8559 66AH7434
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 50V, 5%, X7R, 0805; Capacitance Vishay Cap, 33000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details