Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y272KXACW1BC

Description
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1287TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1287TR-ND
Ceramic Capacitors BC1287TR-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y272KXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y272KXACW1BC
Capacitors - Ceramic Capacitors VJ0805Y272KXACW1BC
CAP CER 2700PF 50V X7R 0805

CAP CER 2700PF 50V X7R 0805

Supplier's Site
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805; Capacitance Vishay - 58J3824 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805; Capacitance Vishay
58J3824
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805; Capacitance Vishay 58J3824
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1287TR-ND VJ0805Y272KXACW1BC 58J3824
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers