Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y272JXXAP

Description
2700pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y272JXXAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y272JXXAP-ND
Ceramic Capacitors VJ0805Y272JXXAP-ND
2700pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y272JXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y272JXXAP
Capacitors - Ceramic Capacitors VJ0805Y272JXXAP
CAP CER 2700PF 25V X7R 0805

CAP CER 2700PF 25V X7R 0805

Supplier's Site
Ceramic Capacitors - VJ0805Y272JXXAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y272JXXAP
Ceramic Capacitors VJ0805Y272JXXAP
CAP CER 2700PF 25V X7R 0805

CAP CER 2700PF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y272JXXAP-ND VJ0805Y272JXXAP VJ0805Y272JXXAP
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers