Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors VJ0805Y224KXJAT

Description
Vishay VJ0805Y224KXJAT
Request a Quote Datasheet
Description
Vishay VJ0805Y224KXJAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 3979319 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
3979319
MLCCs - Multilayer Ceramic Capacitors 3979319
Vishay VJ0805Y224KXJAT

Vishay VJ0805Y224KXJAT

Supplier's Site
Ceramic Capacitors - 720-VJ0805Y224KXJATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y224KXJATTR-ND
Ceramic Capacitors 720-VJ0805Y224KXJATTR-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y224KXJATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y224KXJATDKR-ND
Ceramic Capacitors 720-VJ0805Y224KXJATDKR-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y224KXJATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y224KXJATCT-ND
Ceramic Capacitors 720-VJ0805Y224KXJATCT-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 16V, 10%, X7R, 0805; Capacitance Vishay - 62AC8555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 16V, 10%, X7R, 0805; Capacitance Vishay
62AC8555
Cap, 0.22Μf, 16V, 10%, X7R, 0805; Capacitance Vishay 62AC8555
CAP, 0.22µF, 16V, 10%, X7R, 0805; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 16V, 10%, X7R, 0805; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0805 Rohs Compliant Vishay - 92AH6249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0805 Rohs Compliant Vishay
92AH6249
Cap, 0.22Uf, 16V, Mlcc, 0805 Rohs Compliant Vishay 92AH6249
CAP, 0.22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3979319 720-VJ0805Y224KXJATTR-ND 720-VJ0805Y224KXJATDKR-ND 62AC8555 92AH6249
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 16V, 10%, X7R, 0805; Capacitance Vishay Cap, 0.22Uf, 16V, Mlcc, 0805 Rohs Compliant Vishay
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details