Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y223KXBBC31

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1268-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1268-1-ND
Ceramic Capacitors 720-1268-1-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.022 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Vishay - 52X6516 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.022 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Vishay
52X6516
Multilayer Ceramic Capacitor, Vj Series, 0.022 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Vishay 52X6516
Multilayer Ceramic Capacitor, VJ Series, 0.022 - F, - 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.022 - F, - 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805Y223KXBBC31 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y223KXBBC31
Ceramic Capacitors VJ0805Y223KXBBC31
CAP CER 0.022UF 100V X7R 0805

CAP CER 0.022UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1268-1-ND 52X6516 VJ0805Y223KXBBC31
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 0.022 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details