CAP CER 0.022UF 50V X7R 0805
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.022UF 50V X7R 0805
Capacitor,Ceramic,22
CAP CER 0.022UF 50V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y223KXAMCCT-ND | 720-VJ0805Y223KXAMCDKR-ND | 47C4112 | VJ0805Y223KXAMC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,22Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |