Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y223KXAAC

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2040-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2040-1-ND
Ceramic Capacitors 720-2040-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2040-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2040-6-ND
Ceramic Capacitors 720-2040-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2040-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2040-2-ND
Ceramic Capacitors 720-2040-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 22000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 92AH6248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
92AH6248
Cap, 22000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 92AH6248
CAP, 22000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 10%, X7R, 0805; Capacitance Vishay - 62AC8552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
62AC8552
Cap, 0.022Μf, 50V, 10%, X7R, 0805; Capacitance Vishay 62AC8552
CAP, 0.022µF, 50V, 10%, X7R, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-2040-1-ND 720-2040-6-ND 92AH6248 62AC8552
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Cap, 0.022Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details