2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,2.
CAP CER 2200PF 50V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y222KXAAP-ND | 47C3989 | VJ0805Y222KXAAP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |