Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y222KXAAC

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y222KXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y222KXAACTR-ND
Ceramic Capacitors 720-VJ0805Y222KXAACTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y222KXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y222KXAACCT-ND
Ceramic Capacitors 720-VJ0805Y222KXAACCT-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y222KXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y222KXAACDKR-ND
Ceramic Capacitors 720-VJ0805Y222KXAACDKR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3510
Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3510
CAP, 2200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C3988 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C3988
Capacitor,ceramic,2.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C3988
Capacitor,Ceramic,2. 2nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,2.2nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805Y222KXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y222KXAAC
Ceramic Capacitors VJ0805Y222KXAAC
CAP CER 2200PF 50V X7R 0805

CAP CER 2200PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y222KXAACTR-ND 720-VJ0805Y222KXAACDKR-ND 69AH3510 47C3988 VJ0805Y222KXAAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Capacitor,ceramic,2.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details