Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y184MXJAR

Description
0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y184MXJAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y184MXJAR-ND
Ceramic Capacitors VJ0805Y184MXJAR-ND
0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y184MXJAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y184MXJAR
Capacitors - Ceramic Capacitors VJ0805Y184MXJAR
CAP CER 0.18UF 16V X7R 0805

CAP CER 0.18UF 16V X7R 0805

Supplier's Site
Ceramic Capacitors - VJ0805Y184MXJAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y184MXJAR
Ceramic Capacitors VJ0805Y184MXJAR
CAP CER 0.18UF 16V X7R 0805

CAP CER 0.18UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y184MXJAR-ND VJ0805Y184MXJAR VJ0805Y184MXJAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details