Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y183KXJMC

Description
0.018µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y183KXJMC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y183KXJMC-ND
Ceramic Capacitors VJ0805Y183KXJMC-ND
0.018µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.018µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y183KXJMC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y183KXJMC
Capacitors - Ceramic Capacitors VJ0805Y183KXJMC
CAP CER 0.018UF 16V X7R 0805

CAP CER 0.018UF 16V X7R 0805

Supplier's Site
Ceramic Capacitors - VJ0805Y183KXJMC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y183KXJMC
Ceramic Capacitors VJ0805Y183KXJMC
CAP CER 0.018UF 16V X7R 0805

CAP CER 0.018UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y183KXJMC-ND VJ0805Y183KXJMC VJ0805Y183KXJMC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers