0.15µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,15
CAP CER 0.15UF 25V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y154MXXTW1BC-ND | 58J3564 | VJ0805Y154MXXTW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,150000Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF |