Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y122KXBMP

Description
1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y122KXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y122KXBMP-ND
Ceramic Capacitors VJ0805Y122KXBMP-ND
1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y122KXBMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y122KXBMP
Ceramic Capacitors VJ0805Y122KXBMP
CAP CER 1200PF 100V X7R 0805

CAP CER 1200PF 100V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y122KXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y122KXBMP
Capacitors - Ceramic Capacitors VJ0805Y122KXBMP
CAP CER 1200PF 100V X7R 0805

CAP CER 1200PF 100V X7R 0805

Supplier's Site
Capacitor,ceramic,1.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C3161 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C3161
Capacitor,ceramic,1.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C3161
Capacitor,Ceramic,1. 2nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1.2nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805Y122KXBMP-ND VJ0805Y122KXBMP VJ0805Y122KXBMP 47C3161
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Ceramic Capacitors - C11AH0R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers