Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y122KXAAC

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2032-6-ND
Ceramic Capacitors 720-2032-6-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2032-1-ND
Ceramic Capacitors 720-2032-1-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2032-2-ND
Ceramic Capacitors 720-2032-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,1.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C3148 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C3148
Capacitor,ceramic,1.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C3148
Capacitor,Ceramic,1. 2nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1.2nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-2032-6-ND 720-2032-1-ND 47C3148
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.2Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers