Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y105MXQTW1BC

Description
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y105MXQTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y105MXQTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y105MXQTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay - 93AH0538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay
93AH0538
Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay 93AH0538
CAP, 1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay
69AH3507
Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay 69AH3507
CAP, 1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y105MXQTW1BCTR-ND 720-VJ0805Y105MXQTW1BCDKR-ND 93AH0538
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details