Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y105KXXTW1BC

Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y105KXXTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y105KXXTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y105KXXTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727949
MLCCs - Multilayer Ceramic Capacitors 2727949
Vishay VJ0805Y105KXXTW1BC

Vishay VJ0805Y105KXXTW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727950
MLCCs - Multilayer Ceramic Capacitors 2727950
Vishay VJ0805Y105KXXTW1BC

Vishay VJ0805Y105KXXTW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727950P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727950P
MLCCs - Multilayer Ceramic Capacitors 2727950P
Vishay VJ0805Y105KXXTW1BC

Vishay VJ0805Y105KXXTW1BC

Supplier's Site
Ceramic Capacitors - VJ0805Y105KXXTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y105KXXTW1BC
Ceramic Capacitors VJ0805Y105KXXTW1BC
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Vishay - 62AC8544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Vishay
62AC8544
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Vishay 62AC8544
CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay
69AH3506
Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay 69AH3506
CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y105KXXTW1BCCT-ND 720-VJ0805Y105KXXTW1BCDKR-ND 2727949 VJ0805Y105KXXTW1BC 62AC8544 69AH3506
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Vishay Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details