1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Vishay VJ0805Y105KXQTW1BC
Vishay VJ0805Y105KXQTW1BC
Vishay VJ0805Y105KXQTW1BC
CAP, 1µF, 10V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 1UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
10V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1757-6-ND | 720-1757-1-ND | 2727948 | 62AC8543 | 69AH3505 | VJ0805Y105KXQTW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 1Μf, 10V, 10%, X7R, 0805; Capacitance Vishay | Cap, 1Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |