CAP CER 0.1UF 50V X7R 0805
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 50V X7R 0805
CAP CER 0.1UF 50V X7R 0805
Capacitor,Ceramic,10
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y104MXATW1BCCT-ND | 720-VJ0805Y104MXATW1BCDKR-ND | VJ0805Y104MXATW1BC | 58J3324 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |