0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R 0805
CAP CER 0.1UF 50V X7R 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-2031-2-ND | 07J8755 | VJ0805Y104MXAMT | VJ0805Y104MXAMT |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |