Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y104KXJAT

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y104KXJATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y104KXJATTR-ND
Ceramic Capacitors 720-VJ0805Y104KXJATTR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y104KXJATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y104KXJATCT-ND
Ceramic Capacitors 720-VJ0805Y104KXJATCT-ND
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y104KXJATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y104KXJATDKR-ND
Ceramic Capacitors 720-VJ0805Y104KXJATDKR-ND
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y104KXJAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y104KXJAT
Ceramic Capacitors VJ0805Y104KXJAT
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y104KXJATTR-ND 720-VJ0805Y104KXJATDKR-ND VJ0805Y104KXJAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers