Vishay Intertechnology, Inc. SMD 0.1uF 50V Capacitor VJ0805Y104KXATW1BC

Description
Ceramic Cap 0.1uF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y104KXATW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y104KXATW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Cap 0.1uF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y104KXATW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y104KXATW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-VJ0805Y104KXATW1BC
SMD 0.1uF 50V Capacitor 60-VJ0805Y104KXATW1BC
Ceramic Cap 0.1uF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y104KXATW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y104KXATW1B C can be used for catalog matching and distributor lookup.

Ceramic Cap 0.1uF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y104KXATW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y104KXATW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1536-6-ND
Ceramic Capacitors 720-1536-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1536-2-ND
Ceramic Capacitors 720-1536-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1536-1-ND
Ceramic Capacitors 720-1536-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328503-VJ0805Y104KXATW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328503-VJ0805Y104KXATW1BC
Capacitors - Ceramic Capacitors 1328503-VJ0805Y104KXATW1BC
Manufacturer: Vishay Vitramon Win Source Part Number: 1328503-VJ0805Y104KX ATW1BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: BC1298TR-NDR,2252 113 43104,0805B104K500BP ,720-1536-2,720-1536 -1,BC1298CT,22521134 3104,BC1298TR,BC1298 CT-NDR,BC1298CT-ND,B C1298TR-ND,720-1536- 6,0805B104K500CP Base Product Number: VJ0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Vitramon
Win Source Part Number: 1328503-VJ0805Y104KXATW1BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: BC1298TR-NDR,2252 113 43104,0805B104K500BP,720-1536-2,720-1536-1,BC1298CT,225211343104,BC1298TR,BC1298CT-NDR,BC1298CT-ND,BC1298TR-ND,720-1536-6,0805B104K500CP
Base Product Number: VJ0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y104KXATW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y104KXATW1BC
Ceramic Capacitors VJ0805Y104KXATW1BC
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0805Y104KXATW1BC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0805Y104KXATW1BC
50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Vishay - 88M8657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Vishay
88M8657
Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Vishay 88M8657
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay - 62AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
62AC8535
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay 62AC8535
CAP, 0.1µF, 50V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3499
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3499
CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0805Y104KXATW1BC 720-1536-6-ND 720-1536-2-ND 1328503-VJ0805Y104KXATW1BC VJ0805Y104KXATW1BC VJ0805Y104KXATW1BC 88M8657 62AC8535 69AH3499
Product Name SMD 0.1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Vishay Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details