Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y104KXABE31

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1266-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1266-2-ND
Ceramic Capacitors 720-1266-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1266-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1266-6-ND
Ceramic Capacitors 720-1266-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1266-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1266-1-ND
Ceramic Capacitors 720-1266-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1103895-VJ0805Y104KXABE31 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1103895-VJ0805Y104KXABE31
Capacitors - Ceramic Capacitors 1103895-VJ0805Y104KXABE31
Win Source Part Number: 1103895-VJ0805Y104KX ABE31 Category: Capacitors>Ceramic Capacitors Series: VJ Features: High Temperature Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCSH21B104K500CT; GCM21BR71H104KA37L; UMK212B7104KG-T; GCM21BR71H104KA37K; UMK212B7104KGHT; GRM21BR71H104KA01L; CL21B104KBFNNNE; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1266-1,720-1266- 2,720-1266-6 Base Product Number: VJ0805

Win Source Part Number: 1103895-VJ0805Y104KXABE31
Category: Capacitors>Ceramic Capacitors
Series: VJ
Features: High Temperature
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MCSH21B104K500CT; GCM21BR71H104KA37L; UMK212B7104KG-T; GCM21BR71H104KA37K; UMK212B7104KGHT; GRM21BR71H104KA01L; CL21B104KBFNNNE;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1266-1,720-1266-2,720-1266-6
Base Product Number: VJ0805

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.1uF 50V Capacitor
60-VJ0805Y104KXABE31
Automotive SMD 0.1uF 50V Capacitor 60-VJ0805Y104KXABE31
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y104KXABE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y104KXABE31 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y104KXABE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y104KXABE31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805Y104KXABE31 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y104KXABE31
Ceramic Capacitors VJ0805Y104KXABE31
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1266-2-ND 720-1266-6-ND 1103895-VJ0805Y104KXABE31 60-VJ0805Y104KXABE31 VJ0805Y104KXABE31
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Automotive SMD 0.1uF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers