Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y103MXAAP

Description
10000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y103MXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y103MXAAP-ND
Ceramic Capacitors VJ0805Y103MXAAP-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y103MXAAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y103MXAAP
Ceramic Capacitors VJ0805Y103MXAAP
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0805Y103MXAAP-ND VJ0805Y103MXAAP
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details