Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y103KXAMP

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y103KXAMPTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y103KXAMPTR-ND
Ceramic Capacitors 720-VJ0805Y103KXAMPTR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y103KXAMPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y103KXAMPCT-ND
Ceramic Capacitors 720-VJ0805Y103KXAMPCT-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y103KXAMPDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y103KXAMPDKR-ND
Ceramic Capacitors 720-VJ0805Y103KXAMPDKR-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Capacitor,ceramic,10Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C2963 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C2963
Capacitor,ceramic,10Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C2963
Capacitor,Ceramic,10 nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y103KXAMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y103KXAMP
Capacitors - Ceramic Capacitors VJ0805Y103KXAMP
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y103KXAMPTR-ND 720-VJ0805Y103KXAMPDKR-ND 47C2963 VJ0805Y103KXAMP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details