Vishay Intertechnology, Inc. SMD 1nF 50V Capacitor VJ0805Y102KXACW1BC

Description
MLCC Capacitor 1nF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y102KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y102KXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MLCC Capacitor 1nF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y102KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y102KXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1nF 50V Capacitor
60-VJ0805Y102KXACW1BC
SMD 1nF 50V Capacitor 60-VJ0805Y102KXACW1BC
MLCC Capacitor 1nF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y102KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y102KXACW1B C can be used for catalog matching and distributor lookup.

MLCC Capacitor 1nF 50V X7R 10% 0805 SMD T/R Product overview: VJ0805Y102KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y102KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805Y102KXACW1BC - 1000392-VJ0805Y102KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805Y102KXACW1BC
1000392-VJ0805Y102KXACW1BC
Ceramic Capacitors - VJ0805Y102KXACW1BC 1000392-VJ0805Y102KXACW1BC
Manufacturer: Vishay Win Source Part Number: 1000392-VJ0805Y102KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000392-VJ0805Y102KXACW1BC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 720-1603-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1603-1-ND
Ceramic Capacitors 720-1603-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1603-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1603-2-ND
Ceramic Capacitors 720-1603-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1603-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1603-6-ND
Ceramic Capacitors 720-1603-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0805; Capacitance Vishay - 88M8650 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0805; Capacitance Vishay
88M8650
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0805; Capacitance Vishay 88M8650
CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ...W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ...W1BC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay - 58J3259 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay
58J3259
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay 58J3259
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay - 52X6505 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay
52X6505
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay 52X6505
SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 1000 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 1000 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3484
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3484
CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0805Y102KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y102KXACW1BC
Ceramic Capacitors VJ0805Y102KXACW1BC
CAP CER 1000PF 50V X7R 0805

CAP CER 1000PF 50V X7R 0805

Supplier's Site Datasheet
Capacitor: ceramic; MLCC; 1nF; 50V; X7R; ±10%; SMD; 0805 - 886-VJ0805Y102KXACW1BC - Utmel Electronic Limited
Hong Kong, China
Capacitor: ceramic; MLCC; 1nF; 50V; X7R; ±10%; SMD; 0805
886-VJ0805Y102KXACW1BC
Capacitor: ceramic; MLCC; 1nF; 50V; X7R; ±10%; SMD; 0805 886-VJ0805Y102KXACW1BC
Capacitor: ceramic; MLCC; 1nF; 50V; X7R; ±10%; SMD; 0805

Capacitor: ceramic; MLCC; 1nF; 50V; X7R; ±10%; SMD; 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0805Y102KXACW1BC 1000392-VJ0805Y102KXACW1BC 720-1603-1-ND 720-1603-6-ND 88M8650 52X6505 69AH3484 VJ0805Y102KXACW1BC 886-VJ0805Y102KXACW1BC
Product Name SMD 1nF 50V Capacitor Ceramic Capacitors - VJ0805Y102KXACW1BC Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0805; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Ceramic Capacitors Capacitor: ceramic; MLCC; 1nF; 50V; X7R; ±10%; SMD; 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers