Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V823MXJPW1BC

Description
0.082µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805V823MXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805V823MXJPW1BC-ND
Ceramic Capacitors VJ0805V823MXJPW1BC-ND
0.082µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.082µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805V823MXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805V823MXJPW1BC
Ceramic Capacitors VJ0805V823MXJPW1BC
CAP CER 0.082UF 16V Y5V 0805

CAP CER 0.082UF 16V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0805V823MXJPW1BC-ND VJ0805V823MXJPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Capacitors - 1572-1191-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers