Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V473ZXACW1BC

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805V473ZXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805V473ZXACW1BC-ND
Ceramic Capacitors VJ0805V473ZXACW1BC-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805V473ZXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805V473ZXACW1BC
Ceramic Capacitors VJ0805V473ZXACW1BC
CAP CER 0.047UF 50V Y5V 0805

CAP CER 0.047UF 50V Y5V 0805

Supplier's Site Datasheet
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J3129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J3129
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J3129
Capacitor,Ceramic,47 000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,47000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805V473ZXACW1BC-ND VJ0805V473ZXACW1BC 58J3129
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers