Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V335ZXQTW1BC

Description
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1736-2-ND
Ceramic Capacitors 720-1736-2-ND
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 3.3Μf, 10V, Y5V, 0805; Capacitance Vishay - 62AC8507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 10V, Y5V, 0805; Capacitance Vishay
62AC8507
Cap, 3.3Μf, 10V, Y5V, 0805; Capacitance Vishay 62AC8507
CAP, 3.3µF, 10V, Y5V, 0805; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 3.3µF, 10V, Y5V, 0805; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-1736-2-ND 62AC8507
Product Name Ceramic Capacitors Cap, 3.3Μf, 10V, Y5V, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers