22µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ0805V226MXQTW1BC-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 22 microF |