The Vishay Ceramic Capacitor, part number 58J3043, features a capacitance of 2.2 µF and a voltage rating of 10 V, with a Y5V dielectric type and a tolerance of ±20%. It is designed in an 0805 case style, suitable for surface mount applications. The operating temperature range for this capacitor is -25 °C to +85 °C. It is compliant with RoHS standards and is intended for use in various applications, including consumer electronics and telecommunications. The capacitor is constructed using a base metal electrode system and is suitable for high-frequency applications. Its insulation resistance is rated at a minimum of 10 GΩ, ensuring reliable performance in electronic circuits.
2.2µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
2.2µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAPACITOR CERAMIC, 2.2UF, 10V, Y5V, 20%, 0805; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
CAP, 2.2µF, 10V, 20%, Y5V, 0805; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805V225MXQTW1BCTR-ND | 58J3043 | 62AC8505 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 2.2Uf, 10V, Y5V, 20%, 0805; Capacitance Vishay | Cap, 2.2Μf, 10V, 20%, Y5V, 0805; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |