Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V224ZXAPW1BC

Description
0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805V224ZXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805V224ZXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 50V, Y5V, 0805; Capacitance Vishay - 62AC8503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, Y5V, 0805; Capacitance Vishay
62AC8503
Cap, 0.22Μf, 50V, Y5V, 0805; Capacitance Vishay 62AC8503
CAP, 0.22µF, 50V, Y5V, 0805; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, Y5V, 0805; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ0805V224ZXAPW1BCTR-ND 62AC8503
Product Name Ceramic Capacitors Cap, 0.22Μf, 50V, Y5V, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details