The Vishay 1OºF, 25V, 20%, Y5V, 0805 ceramic capacitor is designed for surface mount applications. It operates within a temperature range of -25°C to +85°C and features a capacitance tolerance of ±20%. The capacitor is part of the VJ series and is compliant with RoHS standards. It is suitable for various applications, including consumer electronics and telecommunications. The dielectric characteristic is Y5V, which indicates a significant capacitance change with voltage and temperature. This capacitor is a viable option for engineers seeking a compact and reliable solution for their electronic designs.
1µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
1µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAP, 1µF, 25V, 20%, Y5V, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Capacitor,Ceramic,1u
CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805V105MXXRW1BCTR-ND | 62AC8501 | 58J2920 | 69AH3481 |
| Product Name | Ceramic Capacitors | Cap, 1Μf, 25V, 20%, Y5V, 0805; Capacitance Vishay | Capacitor,ceramic,1Uf,25Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay | Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Range | 1 microF | 1 microF |