Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V104ZXACW1BC

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805V104ZXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J2906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J2906
Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J2906
Capacitor,Ceramic,10 0000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,100000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ0805V104ZXACW1BCTR-ND 58J2906
Product Name Ceramic Capacitors Capacitor,ceramic,100000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers