Vishay Precision Group SMD 4.75uF Capacitor VJ0805G475KXXTW1BC

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.75uF 25volts 10% Product overview: VJ0805G475KXXTW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.75uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805G475KXXTW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.75uF 25volts 10% Product overview: VJ0805G475KXXTW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.75uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805G475KXXTW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.75uF Capacitor
60-VJ0805G475KXXTW1BC
SMD 4.75uF Capacitor 60-VJ0805G475KXXTW1BC
Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.75uF 25volts 10% Product overview: VJ0805G475KXXTW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.75uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805G475KXXTW1B C can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.75uF 25volts 10% Product overview: VJ0805G475KXXTW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.75uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805G475KXXTW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805G475KXXTW1BC - 983621-VJ0805G475KXXTW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805G475KXXTW1BC
983621-VJ0805G475KXXTW1BC
Ceramic Capacitors - VJ0805G475KXXTW1BC 983621-VJ0805G475KXXTW1BC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983621-VJ0805G475KXX TW1BC Packaging: Tape and Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Dielectric Material: Tantalum Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Dielectric: X5R

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983621-VJ0805G475KXXTW1BC
Packaging: Tape and Reel
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 10 %
Dielectric Material: Tantalum
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Dielectric: X5R

Buy Now
Ceramic Capacitors - 720-VJ0805G475KXXTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7 UF 25V X5R 0805

CAP CER 4.7 UF 25V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805G475KXXTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7 UF 25V X5R 0805

CAP CER 4.7 UF 25V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805G475KXXTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7 UF 25V X5R 0805

CAP CER 4.7 UF 25V X5R 0805

Buy Now Datasheet
Cap, 4.7Μf, 25V, 10%, X5R, 0805; Capacitance Vishay - 62AC8497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X5R, 0805; Capacitance Vishay
62AC8497
Cap, 4.7Μf, 25V, 10%, X5R, 0805; Capacitance Vishay 62AC8497
CAP, 4.7µF, 25V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay
69AH3478
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay 69AH3478
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0805G475KXXTW1BC 983621-VJ0805G475KXXTW1BC 720-VJ0805G475KXXTW1BCTR-ND 720-VJ0805G475KXXTW1BCDKR-ND 62AC8497 69AH3478
Product Name SMD 4.75uF Capacitor Ceramic Capacitors - VJ0805G475KXXTW1BC Ceramic Capacitors Ceramic Capacitors Cap, 4.7Μf, 25V, 10%, X5R, 0805; Capacitance Vishay Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.75 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers