Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201616-VJ0805G226MX
Capacitance: 22 µF
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (DC): 25 V
Dielectric: X5R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201616-VJ0805G226MXXTW1BC |
| Product Name | Custom Parts - Custom Parts (U - Z) - VJ0805G226MXXTW1BC |